Philips logo

Philips 3000 series 32PFL3007K/02 TV 81.3 cm (32") HD Black 400 cd/m²

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98953
Info modified on:
03 Dec 2024, 13:02:01
Short summary description Philips 3000 series 32PFL3007K/02 TV 81.3 cm (32") HD Black 400 cd/m²:

Philips 3000 series 32PFL3007K/02, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, DVB-C, DVB-S2, DVB-T, Black

Long summary description Philips 3000 series 32PFL3007K/02 TV 81.3 cm (32") HD Black 400 cd/m²:

Philips 3000 series 32PFL3007K/02. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Product colour: Black

3d tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.