Philips logo

Philips Brilliance 278G4DHSD/00 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126496
Info modified on:
31 May 2024, 09:35:08
Short summary description Philips Brilliance 278G4DHSD/00 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

Philips Brilliance 278G4DHSD/00, 68.6 cm (27"), 1920 x 1080 pixels, LED, 3D compatibility, 14 ms, Black

Long summary description Philips Brilliance 278G4DHSD/00 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:

Philips Brilliance 278G4DHSD/00. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. 3D compatibility, Display surface: Gloss, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black

Reasons to buy
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.