Philips logo

Philips LCD monitor with SmartTouch 222E2SB/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84231
Info modified on:
31 May 2024, 09:34:56
Short summary description Philips LCD monitor with SmartTouch 222E2SB/00:

Philips LCD monitor with SmartTouch 222E2SB/00, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description Philips LCD monitor with SmartTouch 222E2SB/00:

Philips LCD monitor with SmartTouch 222E2SB/00. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.