Philips logo

Philips 21PT9457 21" Ultra SlimLine TV 53.3 cm (21") Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60082
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips 21PT9457 21" Ultra SlimLine TV 53.3 cm (21") Black:

Philips 21PT9457 21" Ultra SlimLine TV, 53.3 cm (21"), 4:3, 53 cm, 51 cm, 181 channels, 2 W

Long summary description Philips 21PT9457 21" Ultra SlimLine TV 53.3 cm (21") Black:

Philips 21PT9457 21" Ultra SlimLine TV. Display diagonal: 53.3 cm (21"), Aspect ratio: 4:3, Display diagonal (metric): 53 cm. Channels quantity: 181 channels. RMS rated power: 2 W. Product colour: Black. Power consumption (standby): 3 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.