Philips logo

Philips MASTER LEDspot MV LED bulb White 3000 K 8 W GU10

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12033
Info modified on:
09 Apr 2024, 18:31:05
Short summary description Philips MASTER LEDspot MV LED bulb White 3000 K 8 W GU10:

Philips MASTER LEDspot MV, 8 W, 50 W, GU10, 470 lm, 40000 h, White

Long summary description Philips MASTER LEDspot MV LED bulb White 3000 K 8 W GU10:

Philips MASTER LEDspot MV. Bulb power: 8 W, Equivalent bulb power: 50 W, Fitting/cap type: GU10, Luminous flux: 470 lm, Bulb lifetime: 40000 h, Light colour: White, Color temperature: 3000 K, Beam angle (max): 25°, Color Rendering Index (CRI): 80, Power factor: 0.9

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.