Philips logo

Philips MASTER LEDspot LV AR111 LED bulb Warm white 2700 K 10 W G53

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55482
Info modified on:
09 Apr 2024, 18:32:30
Short summary description Philips MASTER LEDspot LV AR111 LED bulb Warm white 2700 K 10 W G53:

Philips MASTER LEDspot LV AR111, 10 W, 50 W, G53, 600 lm, 45000 h, Warm white

Long summary description Philips MASTER LEDspot LV AR111 LED bulb Warm white 2700 K 10 W G53:

Philips MASTER LEDspot LV AR111. Bulb power: 10 W, Equivalent bulb power: 50 W, Fitting/cap type: G53, Luminous flux: 600 lm, Bulb lifetime: 45000 h, Light colour: Warm white, Color temperature: 2700 K, Beam angle (max): 24°, Color Rendering Index (CRI): 80, Power factor: 0.85

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.