Philips logo

Philips LED Monitor 191EL1SB/69

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51848
Info modified on:
31 May 2024, 09:34:54
Short summary description Philips LED Monitor 191EL1SB/69:

Philips LED Monitor 191EL1SB/69, 47 cm (18.5"), 1366 x 768 pixels, HD, LCD, 5 ms, Black

Long summary description Philips LED Monitor 191EL1SB/69:

Philips LED Monitor 191EL1SB/69. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD. Display: LCD. Display surface: Gloss, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.