Philips WhiteVision ultra 12336WVUSM car headlight bulb, 55 W, 12 V, H3, Halogen, 4200 K, 2 pc(s)
Philips WhiteVision ultra 12336WVUSM car headlight bulb. Power: 55 W, Input voltage: 12 V, Fitting/cap type: H3, Base type: PK22s, Bulb type: Halogen, Color temperature: 4200 K. Quantity per pack: 2 pc(s)