Philips logo

Philips 8718699764555 LED bulb Cool daylight 6500 K 13 W E27 D

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68424
Info modified on:
17 May 2025, 05:25:38
EU Energy Label (68 KB)
Short summary description Philips 8718699764555 LED bulb Cool daylight 6500 K 13 W E27 D:

Philips 8718699764555, 13 W, 120 W, E27, 2000 lm, 15000 h, Cool daylight

Long summary description Philips 8718699764555 LED bulb Cool daylight 6500 K 13 W E27 D:

Philips 8718699764555. Bulb power: 13 W, Equivalent bulb power: 120 W, Fitting/cap type: E27, Luminous flux: 2000 lm, Bulb lifetime: 15000 h, Light colour: Cool daylight, Color temperature: 6500 K, Color Rendering Index (CRI): 80, Power factor: 0.51

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.