Philips logo

Philips 8718699763015 LED bulb Warm white 2700 K 10.5 W E27 D

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132194
Info modified on:
29 Jul 2025, 16:21:08
Short summary description Philips 8718699763015 LED bulb Warm white 2700 K 10.5 W E27 D:

Philips 8718699763015, 10.5 W, 100 W, E27, 1521 lm, 15000 h, Warm white

Long summary description Philips 8718699763015 LED bulb Warm white 2700 K 10.5 W E27 D:

Philips 8718699763015. Bulb power: 10.5 W, Equivalent bulb power: 100 W, Fitting/cap type: E27, Luminous flux: 1521 lm, Bulb lifetime: 15000 h, Light colour: Warm white, Color temperature: 2700 K, Color Rendering Index (CRI): 80, Power factor: 0.52

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.