Philips logo

Philips myLiving 5059230PN Surfaced lighting spot GU10 LED

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141493
Info modified on:
09 May 2025, 06:30:04
Philips 50592/30/PN user manual (642 KB)
Short summary description Philips myLiving 5059230PN Surfaced lighting spot GU10 LED:

Philips myLiving 5059230PN, Surfaced lighting spot, GU10, 2 bulb(s), LED, 220-240 V, Black

Long summary description Philips myLiving 5059230PN Surfaced lighting spot GU10 LED:

Philips myLiving 5059230PN. Product type: Surfaced lighting spot. Fitting/cap type: GU10. Suitable for indoor use. Number of bulbs: 2 bulb(s), Bulb type: LED. International Protection (IP) code: IP20. Dimmable. Input voltage: 220-240 V. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.