Philips logo

Philips Hue White ambiance 3436031P7 Smart lighting spot 5.5 W

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105072
Info modified on:
05 May 2025, 04:14:37
Short summary description Philips Hue White ambiance 3436031P7 Smart lighting spot 5.5 W:

Philips Hue White ambiance 3436031P7, Smart lighting spot, White, LED, Metal, Synthetics, GU10, White

Long summary description Philips Hue White ambiance 3436031P7 Smart lighting spot 5.5 W:

Philips Hue White ambiance 3436031P7. Type: Smart lighting spot, Product colour: White, Bulb type: LED. Energy efficiency class: A, Input voltage: 220-240 V, Bulb voltage: LED. Width: 120 mm, Depth: 366 mm, Height: 90 mm. Package dimensions (WxDxH): 11.1 x 18.2 x 42.1 mm, Package width: 111 mm, Package depth: 421 mm. Compatible bulb energy efficiency classes (old): A+, E, Included bulb energy efficiency class (old): A

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.