Petra logo

Petra 242800 Fully-auto Espresso machine 1 L

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104502
Info modified on:
14 Mar 2024, 19:30:57
End of life date:
17 Jan 2019
Short summary description Petra 242800 Fully-auto Espresso machine 1 L:

Petra 242800, Espresso machine, 1 L, Coffee pod, 1600 W, Black, Stainless steel

Long summary description Petra 242800 Fully-auto Espresso machine 1 L:

Petra 242800. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1 L, Coffee input type: Coffee pod, Reservoir for brewed coffee: Cup, Capacity in cups: 2 cups, Number of spouts: 2. Power: 1600 W. Product colour: Black, Stainless steel

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.