PDP logo

PDP Afterglow Black, Transparent Gamepad Analogue / Digital Nintendo Switch, Nintendo Switch Lite, Nintendo Switch OLED

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114478
Info modified on:
06 Jan 2023, 10:15:09
Short summary description PDP Afterglow Black, Transparent Gamepad Analogue / Digital Nintendo Switch, Nintendo Switch Lite, Nintendo Switch OLED:

PDP Afterglow, Gamepad, Nintendo Switch, Nintendo Switch Lite, Nintendo Switch OLED, Analogue / Digital, Wireless, 9 m, Black, Transparent

Long summary description PDP Afterglow Black, Transparent Gamepad Analogue / Digital Nintendo Switch, Nintendo Switch Lite, Nintendo Switch OLED:

PDP Afterglow. Device type: Gamepad, Gaming platforms supported: Nintendo Switch, Nintendo Switch Lite, Nintendo Switch OLED, Gaming control technology: Analogue / Digital. Connectivity technology: Wireless, Wireless router range: 9 m. Product colour: Black, Transparent, Housing material: Polycarbonate (PC). Power source: Battery, Battery life (max): 40 h. Width: 167 mm, Depth: 73 mm, Height: 155 mm

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.