PDP Camo, Gamepad, PC, Xbox One, D-pad, Analog, Wired, Black, Grey
PDP Camo. Device type: Gamepad, Gaming platforms supported: PC, Xbox One, Gaming control function buttons: D-pad. Connectivity technology: Wired. Product colour: Black, Grey, Cable length: 2.4 m