Oral-B logo

Oral-B Pulsonic Slim Clean 2000 Adult Sonic toothbrush White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2890
Info modified on:
23 Mar 2025, 08:05:19
Short summary description Oral-B Pulsonic Slim Clean 2000 Adult Sonic toothbrush White:

Oral-B Pulsonic Slim Clean 2000, Adult, Sonic toothbrush, Daily care, Whitening, 62000 movements per minute, White, 2 min

Long summary description Oral-B Pulsonic Slim Clean 2000 Adult Sonic toothbrush White:

Oral-B Pulsonic Slim Clean 2000. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Whitening. Power source: Battery, Battery type: Built-in battery, Battery life (max): 336 h. Packaging type: Box. Number of handles included: 1 pc(s), Brush heads included: 1 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.