Oral-B logo

Oral-B Vitality CrossAction Basic CLS Adult Rotating-oscillating toothbrush White

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103034
Info modified on:
23 Mar 2025, 08:04:07
Short summary description Oral-B Vitality CrossAction Basic CLS Adult Rotating-oscillating toothbrush White:

Oral-B Vitality CrossAction Basic CLS, Adult, Rotating-oscillating toothbrush, Daily care, White, 2 min, Battery

Long summary description Oral-B Vitality CrossAction Basic CLS Adult Rotating-oscillating toothbrush White:

Oral-B Vitality CrossAction Basic CLS. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Battery type: Built-in. Width: 52 mm, Depth: 110 mm, Height: 242 mm. Number of handles included: 1 pc(s), Brush heads included: 1 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.