Channel partners
Manufacturers
Partners
More
Country:
Language:
English (SG)
Icecat search
Icecat: creating the world's largest
open catalogue
with 26157761 data-sheets &
55899 brands
– register (free)
USB Cables
Noerdic USB3-F005 USB cable 5 m USB A Black
Noerdic USB3-F005 USB cable 5 m USB A Black
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Noerdic
Product name:
5m Active AOC 10Gbps Fiber cable USB-A 3.1 to USB-A 3.1
Product code:
USB3-F005
GTIN (EAN/UPC):
7350112512933
Category:
USB Cables
Icecat Product ID:
134860718
Data-sheet quality:
created/standardized by Icecat
Product views:
966
Info modified on:
03 Oct 2025, 12:57:47
Specs
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE