NETGEAR logo

NETGEAR WNR3500 wireless router Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28852
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NETGEAR WNR3500 wireless router Black:

NETGEAR WNR3500, Black

Long summary description NETGEAR WNR3500 wireless router Black:

NETGEAR WNR3500. Security algorithms: WPA-PSK, WPA2-PSK. Product colour: Black. Weight: 330 g. Compatible operating systems: Microsoft Windows Vista, XP, 2000, Me, Mac OS, UNIX, Linux, Dimensions (WxDxH): 175 x 130 x 35 mm, Networking features: IEEE 802.11n, IEEE 802.11g, IEEE 802.11b

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.