NETGEAR logo

NETGEAR Orbi Pro WiFi 6 Tri-band Mesh System Router (SXR80) Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 6 (802.11ax) Grey, White 4 Internal

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177096
Info modified on:
20 Dec 2024, 03:38:13
Short summary description NETGEAR Orbi Pro WiFi 6 Tri-band Mesh System Router (SXR80) Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 6 (802.11ax) Grey, White 4 Internal:

NETGEAR Orbi Pro WiFi 6 Tri-band Mesh System Router (SXR80), Grey, White, Internal, Power, Tri-band (2.4 GHz / 5 GHz / 5 GHz), Wi-Fi 6 (802.11ax), 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)

Long summary description NETGEAR Orbi Pro WiFi 6 Tri-band Mesh System Router (SXR80) Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 6 (802.11ax) Grey, White 4 Internal:

NETGEAR Orbi Pro WiFi 6 Tri-band Mesh System Router (SXR80). Product colour: Grey, White, Antenna type: Internal, LED indicators: Power. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax). AC adapter output voltage: 12 V, AC adapter output current: 3.5 A. Width: 152.4 mm, Depth: 76.2 mm, Height: 246 mm. Number of products included: 1 pc(s), Number of units included: 1 pc(s)

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.