NETGEAR ReadyNAS 3312, NAS, Rack (2U), Intel® Xeon® E3 v5, E3-1225V5, 8 GB, DDR4
NETGEAR ReadyNAS 3312. Type: NAS. Chassis type: Rack (2U). Processor family: Intel® Xeon® E3 v5, Processor: E3-1225V5, Processor frequency: 3.3 GHz. Internal memory: 8 GB, Internal memory type: DDR4. Total installed storage capacity: 72 TB, Installed storage drive type: SSD