NETGEAR RNDP6000, Intel® Pentium®, 1 GB, DDR2, RAIDiator, Black
NETGEAR RNDP6000. Processor family: Intel® Pentium®. Internal memory: 1 GB, Internal memory type: DDR2. Operating system installed: RAIDiator