NETGEAR logo

NETGEAR ReadyNAS 102 NAS Desktop Marvell Armada 370 0.5 GB 8 TB HDD ReadyNAS OS Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58830
Info modified on:
10 Aug 2024, 07:51:30
Short summary description NETGEAR ReadyNAS 102 NAS Desktop Marvell Armada 370 0.5 GB 8 TB HDD ReadyNAS OS Black:

NETGEAR ReadyNAS 102, NAS, Desktop, Marvell, Armada 370, 0.5 GB, 8 TB

Long summary description NETGEAR ReadyNAS 102 NAS Desktop Marvell Armada 370 0.5 GB 8 TB HDD ReadyNAS OS Black:

NETGEAR ReadyNAS 102. Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: Marvell, Processor: Armada 370, Processor frequency: 1.2 GHz. Internal memory: 0.5 GB. Total installed storage capacity: 8 TB, Installed storage drive type: HDD. Operating system installed: ReadyNAS OS

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.