NETGEAR R6200, Wi-Fi 5 (802.11ac), Ethernet LAN connection
NETGEAR R6200. Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi standards: Wi-Fi 5 (802.11ac), 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA2-PSK, WPS. Certification: RoHS, WEEE, CEC. Internal memory: 128 MB, Flash memory: 16 MB