NETGEAR logo

NETGEAR JNR3210 wireless router Gigabit Ethernet

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62332
Info modified on:
13 Nov 2024, 21:48:34
Short summary description NETGEAR JNR3210 wireless router Gigabit Ethernet:

NETGEAR JNR3210, Wi-Fi 4 (802.11n), Ethernet LAN connection

Long summary description NETGEAR JNR3210 wireless router Gigabit Ethernet:

NETGEAR JNR3210. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WEP, WPA-PSK, WPA2-PSK. Antenna gain level (max): 2 dBi. Width: 175 mm, Depth: 130 mm, Height: 35 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.