Neomounts PLASMA-WP100, 70 kg, 81.3 cm (32"), 2.16 m (85"), 200 x 200 mm, 400 x 600 mm
Neomounts PLASMA-WP100. Maximum weight (capacity): 70 kg, Minimum screen size: 81.3 cm (32"), Maximum screen size: 2.16 m (85"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 400 x 600 mm. Product colour: Black