Neomounts logo

Neomounts FPMA-D1030D monitor mount / stand 61 cm (24") Desk Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
263252
Info modified on:
18 Apr 2025, 15:31:36
Short summary description Neomounts FPMA-D1030D monitor mount / stand 61 cm (24") Desk Silver:

Neomounts FPMA-D1030D, Clamp, 25.4 cm (10"), 61 cm (24"), 100 x 100 mm, Height adjustment, Silver

Long summary description Neomounts FPMA-D1030D monitor mount / stand 61 cm (24") Desk Silver:

Neomounts FPMA-D1030D. Mounting: Clamp, Minimum screen size: 25.4 cm (10"), Maximum screen size: 61 cm (24"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle: 0 - 180°. Product colour: Silver

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.