MSI logo

MSI VN210-MD512 graphics card NVIDIA GeForce 210 GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61444
Info modified on:
22 Nov 2017, 02:22:56
Short summary description MSI VN210-MD512 graphics card NVIDIA GeForce 210 GDDR2:

MSI VN210-MD512, GeForce 210, GDDR2, 64 bit, 1000 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI VN210-MD512 graphics card NVIDIA GeForce 210 GDDR2:

MSI VN210-MD512. Graphics processor family: NVIDIA, Graphics processor: GeForce 210, Processor frequency: 589 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.1, Dual-link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.