MSI logo

MSI GAMING GeForce GTX 960 2G LE NVIDIA 2 GB GDDR5

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54168
Info modified on:
02 Sept 2024, 20:33:50
Short summary description MSI GAMING GeForce GTX 960 2G LE NVIDIA 2 GB GDDR5:

MSI GAMING GeForce GTX 960 2G LE, GeForce GTX 960, 2 GB, GDDR5, 128 bit, 4096 x 2160 pixels, PCI Express x16 3.0

Long summary description MSI GAMING GeForce GTX 960 2G LE NVIDIA 2 GB GDDR5:

MSI GAMING GeForce GTX 960 2G LE. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 960, Processor frequency: 1152 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 7010 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual-link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.