MSI logo

MSI GAMING 2G AMD Radeon R9 270 2 GB GDDR5

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11837
Info modified on:
02 Sept 2024, 20:33:19
Short summary description MSI GAMING 2G AMD Radeon R9 270 2 GB GDDR5:

MSI GAMING 2G, Radeon R9 270, 2 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description MSI GAMING 2G AMD Radeon R9 270 2 GB GDDR5:

MSI GAMING 2G. Graphics processor family: AMD, Graphics processor: Radeon R9 270, Processor frequency: 900 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 5600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.2, OpenGL version: 4.3, Dual-link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.