MSI logo

MSI V271-001R graphics card AMD Radeon HD7770 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90774
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI V271-001R graphics card AMD Radeon HD7770 1 GB GDDR5:

MSI V271-001R, Radeon HD7770, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description MSI V271-001R graphics card AMD Radeon HD7770 1 GB GDDR5:

MSI V271-001R. Graphics processor family: AMD, Graphics processor: Radeon HD7770, Processor frequency: 1020 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4500 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2, Dual-link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.