MSI logo

MSI RX800-TD128E graphics card GDDR

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73294
Info modified on:
04 Apr 2019, 05:43:23
Short summary description MSI RX800-TD128E graphics card GDDR:

MSI RX800-TD128E, GDDR, 256 bit, 700 MHz, 2048 x 1536 pixels

Long summary description MSI RX800-TD128E graphics card GDDR:

MSI RX800-TD128E. Processor frequency: 392 MHz. Graphics card memory type: GDDR, Memory bus: 256 bit, Memory clock speed: 700 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.