MSI logo

MSI R7950 Twin Frozr 3GD5/OC AMD Radeon HD7950 3 GB GDDR5

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59831
Info modified on:
03 Jun 2018, 05:48:54
Short summary description MSI R7950 Twin Frozr 3GD5/OC AMD Radeon HD7950 3 GB GDDR5:

MSI R7950 Twin Frozr 3GD5/OC, Radeon HD7950, 3 GB, GDDR5, 384 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description MSI R7950 Twin Frozr 3GD5/OC AMD Radeon HD7950 3 GB GDDR5:

MSI R7950 Twin Frozr 3GD5/OC. Graphics processor family: AMD, Graphics processor: Radeon HD7950, Processor frequency: 880 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 5000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2, Dual-link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.