MSI logo

MSI R5750-MD1G graphics card AMD 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47054
Info modified on:
02 Sept 2024, 20:33:15
Short summary description MSI R5750-MD1G graphics card AMD 1 GB GDDR5:

MSI R5750-MD1G, 1 GB, GDDR5, 128 bit, 4600 MHz, 2560 x 1600 pixels, PCI Express x16

Long summary description MSI R5750-MD1G graphics card AMD 1 GB GDDR5:

MSI R5750-MD1G. Graphics processor family: AMD, Processor frequency: 700 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2, Dual-link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.