MSI logo

MSI Optix G27C computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35754
Info modified on:
02 Sept 2022, 20:08:29
Short summary description MSI Optix G27C computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

MSI Optix G27C, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black

Long summary description MSI Optix G27C computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

MSI Optix G27C. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.