MSI NX8400GS-TD512E, GeForce 8400 GS, GDDR2, 64 bit, 533 MHz, 2048 x 1536 pixels
MSI NX8400GS-TD512E. Graphics processor: GeForce 8400 GS. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 533 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.0, OpenGL version: 2.0, Dual-link DVI