MSI logo

MSI N670 PE 2GD5/OC graphics card NVIDIA GeForce GTX 670 2 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60449
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI N670 PE 2GD5/OC graphics card NVIDIA GeForce GTX 670 2 GB GDDR5:

MSI N670 PE 2GD5/OC, GeForce GTX 670, 2 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description MSI N670 PE 2GD5/OC graphics card NVIDIA GeForce GTX 670 2 GB GDDR5:

MSI N670 PE 2GD5/OC. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 670, Processor frequency: 1019 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 6008 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2, Dual-link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.