MSI logo

MSI GeForce GTX 650 Ti 1GB NVIDIA GDDR5

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42017
Info modified on:
02 Sept 2024, 20:33:32
Short summary description MSI GeForce GTX 650 Ti 1GB NVIDIA GDDR5:

MSI GeForce GTX 650 Ti 1GB, GeForce GTX 650 Ti, 1 GB, GDDR5, 128 bit, 5400 MHz, PCI Express 3.0

Long summary description MSI GeForce GTX 650 Ti 1GB NVIDIA GDDR5:

MSI GeForce GTX 650 Ti 1GB. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 650 Ti, Processor frequency: 928 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 5400 MHz. DirectX version: 11, OpenGL version: 4.3, Dual-link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.