MSI logo

MSI N220GT-MD1GL/D3 graphics card GeForce GT 220 1 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58897
Info modified on:
02 Sept 2024, 20:32:36
Short summary description MSI N220GT-MD1GL/D3 graphics card GeForce GT 220 1 GB GDDR3:

MSI N220GT-MD1GL/D3, GeForce GT 220, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N220GT-MD1GL/D3 graphics card GeForce GT 220 1 GB GDDR3:

MSI N220GT-MD1GL/D3. Graphics processor: GeForce GT 220, Processor frequency: 625 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1580 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.1, Dual-link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.