MSI logo

MSI MEG X570S UNIFY-X MAX motherboard AMD X570 Socket AM4 ATX

Brand:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106702
Info modified on:
04 Nov 2024, 10:11:48
Short summary description MSI MEG X570S UNIFY-X MAX motherboard AMD X570 Socket AM4 ATX:

MSI MEG X570S UNIFY-X MAX, AMD, Socket AM4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, Socket AM4, DDR4-SDRAM, 64 GB

Long summary description MSI MEG X570S UNIFY-X MAX motherboard AMD X570 Socket AM4 ATX:

MSI MEG X570S UNIFY-X MAX. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, PCI Express, PCI Express 3.0, PCI Express 4.0, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Parallel processing technology support: Crossfire. Ethernet interface type: 2.5 Gigabit Ethernet, LAN controller: Realtek RTL8125

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.