MSI logo

MSI Gaming GX70 3CC(Destroyer)-239BE AMD A10 A10-5750M Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon R9 M290X Windows 8 Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26966
Info modified on:
29 Jan 2025, 18:54:08
Short summary description MSI Gaming GX70 3CC(Destroyer)-239BE AMD A10 A10-5750M Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon R9 M290X Windows 8 Black:

MSI Gaming GX70 3CC(Destroyer)-239BE, AMD A10, 2.5 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description MSI Gaming GX70 3CC(Destroyer)-239BE AMD A10 A10-5750M Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon R9 M290X Windows 8 Black:

MSI Gaming GX70 3CC(Destroyer)-239BE. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor: A10-5750M, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.