MSI logo

MSI CUBI NUC AI 1UMG-019BEU PC/workstation barebone Black 125H Intel SoC

Brand:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
377
Info modified on:
06 May 2025, 09:59:18
Short summary description MSI CUBI NUC AI 1UMG-019BEU PC/workstation barebone Black 125H Intel SoC:

MSI CUBI NUC AI 1UMG-019BEU, Mini PC barebone, Intel SoC, Ethernet LAN connection, Wi-Fi 6E (802.11ax), 120 W

Long summary description MSI CUBI NUC AI 1UMG-019BEU PC/workstation barebone Black 125H Intel SoC:

MSI CUBI NUC AI 1UMG-019BEU. Product type: Mini PC barebone. Motherboard chipset: Intel SoC. Number of memory slots: 2, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD. Ethernet LAN (RJ-45) ports quantity: 2. Wi-Fi standards: Wi-Fi 6E (802.11ax), Bluetooth version: 5.3. Cooling type: Active. Power supply: 120 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.