MSI Summit E14 A11SCS-021UK, Intel® Core™ i7, 35.6 cm (14"), 3840 x 2160 pixels, 32 GB, 1 TB, Windows 10 Pro
MSI Summit E14 A11SCS-021UK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-1185G7. Display diagonal: 35.6 cm (14"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce GTX 1650 Ti Max-Q. Operating system installed: Windows 10 Pro. Product colour: Black