MSI X-Slim Series X410, AMD Athlon Neo, 1.6 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 320 GB
MSI X-Slim Series X410. Processor family: AMD Athlon Neo, Processor: MV-40, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Radeon X1250. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1.5 kg