MSI Infinite A 8RC-231EU, 3.2 GHz, Intel® Core™ i7, 16 GB, 2.26 TB, DVD Super Multi, Windows 10 Home
MSI Infinite A 8RC-231EU. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 2.26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 550 W. Product type: PC