MSI Wind Top AE2410-040RU, 59.9 cm (23.6"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 7 Home Premium
MSI Wind Top AE2410-040RU. Display diagonal: 59.9 cm (23.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touch screen. Processor family: Intel® Core™ i5, Processor frequency: 2.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: NVIDIA® GeForce® GT 540M, On-board graphics card model: Intel® HD Graphics 3000. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black