MSI logo

MSI H61M-P20 (G3) Intel® H61 LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61823
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI H61M-P20 (G3) Intel® H61 LGA 1155 (Socket H2) micro ATX:

MSI H61M-P20 (G3), Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 16 GB, DIMM

Long summary description MSI H61M-P20 (G3) Intel® H61 LGA 1155 (Socket H2) micro ATX:

MSI H61M-P20 (G3). Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II. Ethernet interface type: Fast Ethernet, LAN controller: Realtek RTL8105E, Networking features: Fast Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.