MSI logo

MSI 8998 graphics card NVIDIA GeForce FX 5200 GDDR

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86560
Info modified on:
07 Apr 2020, 09:47:05
Short summary description MSI 8998 graphics card NVIDIA GeForce FX 5200 GDDR:

MSI 8998, GeForce FX 5200, GDDR, 32 bit, 2048 x 1536 pixels, PCI Express x16

Long summary description MSI 8998 graphics card NVIDIA GeForce FX 5200 GDDR:

MSI 8998. Graphics processor family: NVIDIA, Graphics processor: GeForce FX 5200, Processor frequency: 0 MHz. Graphics card memory type: GDDR, Memory bus: 32 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 1.4. Interface type: PCI Express x16. Cooling type: Passive

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.