MSI logo

MSI H270 GAMING PRO CARBON Intel® H270 LGA 1151 (Socket H4) ATX

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49219
Info modified on:
21 Apr 2021, 10:45:53
Short summary description MSI H270 GAMING PRO CARBON Intel® H270 LGA 1151 (Socket H4) ATX:

MSI H270 GAMING PRO CARBON, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, DIMM, Dual-channel

Long summary description MSI H270 GAMING PRO CARBON Intel® H270 LGA 1151 (Socket H4) ATX:

MSI H270 GAMING PRO CARBON. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA, SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, Maximum resolution: 4096 x 2160 pixels. LAN controller: Intel® I219-V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.