MSI Wind Board D510, Intel, BGA 437, 4 GB, 256 MB, GMA 3150, Realtek RTL8111D(L)
MSI Wind Board D510. Processor manufacturer: Intel, Processor socket: BGA 437. Maximum internal memory: 4 GB. Maximum graphics card memory: 256 MB, Graphics card: GMA 3150. LAN controller: Realtek RTL8111D(L). Motherboard form factor: mini ITX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC888S